USB-B (USB TYPE-B) Receptacle Connector 4 Position Surface Mount, Right Angle; Through Hole
USB-B (USB TYPE-B) Receptacle Connector 4 Position Surface Mount, Right Angle; Through Hole
USB-B (USB TYPE-B) Receptacle Connector 4 Position Surface Mount, Right Angle; Through Hole
USB Connectors D/AVR 29 CONN B/L PP 440 THRD INS BLK
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2092-KUSBX-SMTBS1NBTR-ND | KUSBX-SMTBS1NBTR |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB Connectors |
| Category | USB | |
| Gender | Female / Jack | Female / Jack |
| Mounting | Surface Mount, Right Angle; Through Hole | |
| Voltage Rating | 30 volts |