JAE Electronics, Inc. Rectangular - Board to Board Connectors - KX15-40K4D-RE KX15-40K4D-RE

Description
Manufacturer: JAE Electronics Win Source Part Number: 105434-KX15-40K4D-RE Packaging: Tray Number of Positions: 40 Pitch: 0.031" (0.80mm) Features: Board Guide, Solder Retention Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Mated Stacking Heights: 6mm, 9mm, 12mm, 15mm, 18mm Height Above Board: 0.226" (5.74mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Win Source Part Number: 105434-KX15-40K4D-RE Packaging: Tray Number of Positions: 40 Pitch: 0.031" (0.80mm) Features: Board Guide, Solder Retention Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Mated Stacking Heights: 6mm, 9mm, 12mm, 15mm, 18mm Height Above Board: 0.226" (5.74mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular - Board to Board Connectors - KX15-40K4D-RE - 105434-KX15-40K4D-RE - Win Source Electronics
Laguna Hills, CA, United States
Rectangular - Board to Board Connectors - KX15-40K4D-RE
105434-KX15-40K4D-RE
Rectangular - Board to Board Connectors - KX15-40K4D-RE 105434-KX15-40K4D-RE
Manufacturer: JAE Electronics Win Source Part Number: 105434-KX15-40K4D-RE Packaging: Tray Number of Positions: 40 Pitch: 0.031" (0.80mm) Features: Board Guide, Solder Retention Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Mated Stacking Heights: 6mm, 9mm, 12mm, 15mm, 18mm Height Above Board: 0.226" (5.74mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: JAE Electronics
Win Source Part Number: 105434-KX15-40K4D-RE
Packaging: Tray
Number of Positions: 40
Pitch: 0.031" (0.80mm)
Features: Board Guide, Solder Retention
Connector Type: Plug, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 3.9μin (0.10μm)
Mated Stacking Heights: 6mm, 9mm, 12mm, 15mm, 18mm
Height Above Board: 0.226" (5.74mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 670-2519-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
670-2519-ND
Arrays, Edge Type, Mezzanine (Board to Board) 670-2519-ND
40 Position Connector Plug, Center Strip Contacts Surface Mount Gold

40 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
KX15-40K4D-RE
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) KX15-40K4D-RE
CONN PLUG 40POS SMD GOLD

CONN PLUG 40POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 105434-KX15-40K4D-RE 670-2519-ND KX15-40K4D-RE
Product Name Rectangular - Board to Board Connectors - KX15-40K4D-RE Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Plug, Center Strip Contacts Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE HEADER - VERTICAL - 51702-11002400AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
KMC Series: High Density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Turret Connectors - 36-1573-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers