Kycon, Inc. USB, DVI, HDMI Connector Assemblies KUSBEX-ASFS1N-B

Description
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
Request a Quote Datasheet
Description
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connector Assemblies - 2092-KUSBEX-ASFS1N-B-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
2092-KUSBEX-ASFS1N-B-ND
USB, DVI, HDMI Connector Assemblies 2092-KUSBEX-ASFS1N-B-ND
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle

USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
312-KUSBEX-ASFS1N-B
Electronic Connector 312-KUSBEX-ASFS1N-B
USB Receptacle, 4 Pos, Right Angle, Solder, Shielded Product overview: KUSBEX-ASFS1N-B from Kycon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-KUSBEX-ASFS1N-B can be used for catalog matching and distributor lookup.

USB Receptacle, 4 Pos, Right Angle, Solder, Shielded Product overview: KUSBEX-ASFS1N-B from Kycon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-KUSBEX-ASFS1N-B can be used for catalog matching and distributor lookup.

Supplier's Site
USB, DVI, HDMI Connectors - KUSBEX-ASFS1N-B - 810051-KUSBEX-ASFS1N-B - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - KUSBEX-ASFS1N-B
810051-KUSBEX-ASFS1N-B
USB, DVI, HDMI Connectors - KUSBEX-ASFS1N-B 810051-KUSBEX-ASFS1N-B
Manufacturer: Kycon, Inc. Win Source Part Number: 810051-KUSBEX-ASFS1N -B Packaging: Tray Mounting Style: Through Hole, Right Angle Features: Board Lock Connector Type: USB - A Termination: Solder Contact Finish: Gold Number of Contacts: 4 Gender: Receptacle Specifications: USB 2.0 Shielding: Shielded Material Flammability Rating: UL94 V-0 Number of Ports: 1 Voltage - Rated: 30VAC Mounting Feature: Horizontal Mating Cycles: 1500 Insulation Color: Black Temperature Range - Operating: -40°C ~ 105°C Shell/Shielding Material: Brass Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5A

Manufacturer: Kycon, Inc.
Win Source Part Number: 810051-KUSBEX-ASFS1N-B
Packaging: Tray
Mounting Style: Through Hole, Right Angle
Features: Board Lock
Connector Type: USB - A
Termination: Solder
Contact Finish: Gold
Number of Contacts: 4
Gender: Receptacle
Specifications: USB 2.0
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Voltage - Rated: 30VAC
Mounting Feature: Horizontal
Mating Cycles: 1500
Insulation Color: Black
Temperature Range - Operating: -40°C ~ 105°C
Shell/Shielding Material: Brass
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5A

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2092-KUSBEX-ASFS1N-B-ND 312-KUSBEX-ASFS1N-B 810051-KUSBEX-ASFS1N-B
Product Name USB, DVI, HDMI Connector Assemblies Electronic Connector USB, DVI, HDMI Connectors - KUSBEX-ASFS1N-B
Category USB
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole, Right Angle
Voltage Rating 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data