USB-A (USB TYPE-A), Stacked Receptacle Connector 8 Position Through Hole, Right Angle
USB Connectors A TYPE RECEPTACLE STACKD WHITE 30 GOLD
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2092-KUSBX-AS2N-W30-ND | KUSBX-AS2N-W30 |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB Connectors |
| Category | USB | |
| Gender | Female / Jack | Female / Jack |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 30 volts |