USB-B (USB TYPE-B) Receptacle Connector 4 Position Surface Mount, Right Angle
USB-B (USB TYPE-B) Receptacle Connector 4 Position Surface Mount, Right Angle
USB Connectors B TYPE SMT RECEPT WHITE -TAPE AND REEL
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2092-KUSBX-SMTBS1NWTR-ND | KUSBX-SMTBS1NWTR |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB Connectors |
| Category | USB | |
| Gender | Female / Jack | Female / Jack |
| Mounting | Surface Mount, Right Angle | |
| Voltage Rating | 30 volts | 30 volts |