USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole
USB Connectors HighRetn. USB-A Vert LowProfile 30U Oran.
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2092-KUSBVLPXHT-AS1N-O30-HRF-ND | KUSBVLPXHT-AS1N-O30-HRF |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB Connectors |
| Category | USB | |
| Gender | Female / Jack | Female / Jack |
| Mounting | Through Hole | Mounting Peg |
| Voltage Rating | 30 volts | 30 volts |
| Current Rating | 1.5 amps | 1.5 amps |