D-Subminiature, Dsub, Stamped Signal 3A, High Density, Right Angle PCB Through Hole, FP=8.89mm (0.35μin), 44 Socket, 0.38m (15 in) Gold, M3 Front Screwlock, Ground Tab, With Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L177HDB44SD1CH3F
Win Source Part Number: 1349929-L177HDB44SD1
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Series: HD
Number of Positions: 44
Color: Black
Features: Board Lock, Grounding Tabs
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 3
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 16.0µin (0.41µm)
Package: Tray
Contact Form: Stamped
Contact Material: Brass
Connector Style: D-Sub, High Density
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Standard Package: 50
Flange Feature: Mating Side, Female Screwlock (M3)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Thermoplastic, Glass Filled
Shell Size, Connector Layout: 3 (DB, B) High Density
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 105°C
Backset Spacing: 0.350" (8.89mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (Commercial Products)
Base Product Number: L177HDB44
Dsub, Stamped Signal 3A, High Density, R
44 Position D-Sub, High Density Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, High Density, Right Angle PCB Thru Hole, FP=8.89mm (.350"), 44 Socket, 0.38µm (15µ in) Gold, M3 Front Screwlock, Ground Tab, With Boardlock / Tray
| Amphenol Communications Solutions | Win Source Electronics | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L177HDB44SD1CH3F | 1349929-L177HDB44SD1CH3F | L177HDB44SD1CH3F | L177HDB44SD1CH3F-ND | 01M0277 |
| Product Name | D-Subminiature | Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Stamped Signal 3A, High Density, Right Angle Pcb Thru Hole, Fp=8.89Mm (.350"), 44 Socket, 0.38Μm (15Μ In) Gold, M3 Front Screwlock, Ground Tab, With Boardlock / Tray Amphenol Commun... |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | |
| Geometry | Right Angle | Right Angle | |||
| Termination | Through Hole | Solder | |||
| Voltage Rating | 250 volts | 250 volts | 250 volts |