D-Subminiature, Dsub, Stamped Signal 3A, Right Angle PCB Through Hole, FP=8.08mm (0.318in), Row Pitch 2.84mm, 37 Socket, 0.38m (15in) Gold, Bright Tin Shell, 4-40 Front Screwlock, Ground Tab with Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L177SDC37SA4CH4F
Dsub, Stamped Signal 3A, Right Angle PCB
37 Position D-Sub Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, Right Angle PCB Thru Hole, FP=8.08mm (.318in), Row Pitch 2.84mm, 37 Socket, 0.38µm (15µ in) Gold, Bright Tin Shell, 4-40 Front Screwlock, Ground Tab with Boardlock / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L177SDC37SA4CH4F | L177SDC37SA4CH4F | L177SDC37SA4CH4F-ND | 01M0459 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Stamped Signal 3A, Right Angle Pcb Thru Hole, Fp=8.08Mm (.318In), Row Pitch 2.84Mm, 37 Socket, 0.38Μm (15Μ In) Gold, Bright Tin Shell, 4-40 Front Screwlock, Ground Tab With Boardloc... |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |
| Geometry | Right Angle | Right Angle | ||
| Category | D-Sub Connector | |||
| Mounting | Through Hole, Right Angle |