D-Subminiature, Dsub, Machined Pin 7.5A, Straight Wire Wrap, Cnt Length=9.6mm (0.378in), Turns=2, 09 Socket, Bright Tin Shell, 0.76m (30 in) Gold, 3.1mm (0.122in) Clear Hole, Without Bracket&Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L177DFE09SF179
9 Position D-Sub Receptacle, Female Sockets Connector
Dsub, Machined Pin 7.5A, Straight Wire W
Dsub, Machined Pin 7.5A, Straight Wire Wrap, Cnt Length=9.6mm (.378in), Turns=2, 09 Socket, Bright Tin Shell, 0.76µm (30µ in) Gold, 3.1mm (.122in) Clear Hole, Without Bracket&Boardlock / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L177DFE09SF179 | L177DFE09SF179-ND | L177DFE09SF179 | 01M0244 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Machined Pin 7.5A, Straight Wire Wrap, Cnt Length=9.6Mm (.378In), Turns=2, 09 Socket, Bright Tin Shell, 0.76Μm (30Μ In) Gold, 3.1Mm (.122In) Clear Hole, Without Bracket&boardloc... |
| Connector Type | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Termination | Wire Wrap | |||
| Voltage Rating | 300 volts | 300 volts |