Kycon, Inc. USB, DVI, HDMI Connector Assemblies KUSBEX-BSFS1N-B

Description
USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
Request a Quote Datasheet
Description
USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connector Assemblies - 2092-KUSBEX-BSFS1N-B-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
2092-KUSBEX-BSFS1N-B-ND
USB, DVI, HDMI Connector Assemblies 2092-KUSBEX-BSFS1N-B-ND
USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle

USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle

Buy Now Datasheet
Singapore, Singapore
1A 30V Electronic Connector
312-KUSBEX-BSFS1N-B
1A 30V Electronic Connector 312-KUSBEX-BSFS1N-B
4 Pos Receptacle, Right Angle, Shielded, Solder, 1A, 30V Product overview: KUSBEX-BSFS1N-B from Kycon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 30V, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-KUSBEX-BSFS1N-B can be used for catalog matching and distributor lookup.

4 Pos Receptacle, Right Angle, Shielded, Solder, 1A, 30V Product overview: KUSBEX-BSFS1N-B from Kycon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 30V, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-KUSBEX-BSFS1N-B can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - USB, DVI, HDMI Connectors - 1181119-KUSBEX-BSFS1N-B - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors
1181119-KUSBEX-BSFS1N-B
Connectors, Interconnects - USB, DVI, HDMI Connectors 1181119-KUSBEX-BSFS1N-B
Win Source Part Number: 1181119-KUSBEX-BSFS1 N-B Category: Connectors, Interconnects>USB, DVI, HDMI Connectors Series: KUSBEX Features: Board Lock Connector Type: USB-B (USB TYPE-B) Termination: Solder Contact Finish: Gold Package: Tray Number of Contacts: 4 Gender: Receptacle Specifications: USB 2.0 Shielding: Shielded Material Flammability Rating: UL94 V-0 Number of Ports: 1 Standard Package: 60 Voltage - Rated: 30VAC Mounting Feature: Horizontal Mating Cycles: 1500 Insulation Color: Black Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -40°C ~ 105°C Shell/Shielding Material: Brass ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5A HTSUS: 8536.69.4040 Mfr: Kycon, Inc. Other Names: 2092-KUSBEX-BSFS1N-B Base Product Number: KUSBEX-B

Win Source Part Number: 1181119-KUSBEX-BSFS1N-B
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors
Series: KUSBEX
Features: Board Lock
Connector Type: USB-B (USB TYPE-B)
Termination: Solder
Contact Finish: Gold
Package: Tray
Number of Contacts: 4
Gender: Receptacle
Specifications: USB 2.0
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Standard Package: 60
Voltage - Rated: 30VAC
Mounting Feature: Horizontal
Mating Cycles: 1500
Insulation Color: Black
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -40°C ~ 105°C
Shell/Shielding Material: Brass
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5A
HTSUS: 8536.69.4040
Mfr: Kycon, Inc.
Other Names: 2092-KUSBEX-BSFS1N-B
Base Product Number: KUSBEX-B

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2092-KUSBEX-BSFS1N-B-ND 312-KUSBEX-BSFS1N-B 1181119-KUSBEX-BSFS1N-B
Product Name USB, DVI, HDMI Connector Assemblies 1A 30V Electronic Connector Connectors, Interconnects - USB, DVI, HDMI Connectors
Category USB
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole, Right Angle
Voltage Rating 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data