D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, Back Insulator Plus Back Shell Height 6.0mm, 37 Socket, 0.38μm (15μin) Gold, Bright Tin Shell, 3.05mm (.120in) Clear Hole, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L177SDC37SOL2
Dsub, Stamped Signal 3A, Straight PCB Th
37 Position D-Sub Receptacle, Female Sockets Connector
Standard D Sub Connector, SD Series, DC, Receptacle, 37, Steel Body, Solder RoHS Compliant: Yes
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L177SDC37SOL2 | L177SDC37SOL2 | L177SDC37SOL2-ND | 45X4533 |
| Product Name | D-Sub | D-Sub Connectors | D-Sub Connector Assemblies | Standard D Sub Connector, Sd Series, Dc, Receptacle, 37, Steel Body, Solder Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | |
| Geometry | Straight | |||
| Category | D-Sub Connector | |||
| Mounting | Through Hole |