Kycon, Inc. SMD Electronic Connector KUSBX-SMT-BS1N-W

Description
USB Connector, 4 Contact(s), Female, Right Angle, Surface Mount Terminal, Locking, Receptacle, ROHS COMPLIANT Product overview: KUSBX-SMT-BS1N-W from Kycon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-KUSBX-SMT-BS1N-W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
USB Connector, 4 Contact(s), Female, Right Angle, Surface Mount Terminal, Locking, Receptacle, ROHS COMPLIANT Product overview: KUSBX-SMT-BS1N-W from Kycon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-KUSBX-SMT-BS1N-W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
312-KUSBX-SMT-BS1N-W
SMD Electronic Connector 312-KUSBX-SMT-BS1N-W
USB Connector, 4 Contact(s), Female, Right Angle, Surface Mount Terminal, Locking, Receptacle, ROHS COMPLIANT Product overview: KUSBX-SMT-BS1N-W from Kycon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-KUSBX-SMT-BS1N-W can be used for catalog matching and distributor lookup.

USB Connector, 4 Contact(s), Female, Right Angle, Surface Mount Terminal, Locking, Receptacle, ROHS COMPLIANT Product overview: KUSBX-SMT-BS1N-W from Kycon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-KUSBX-SMT-BS1N-W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB, DVI, HDMI Connector Assemblies - 2092-KUSBX-SMT-BS1N-W-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
2092-KUSBX-SMT-BS1N-W-ND
USB, DVI, HDMI Connector Assemblies 2092-KUSBX-SMT-BS1N-W-ND
USB-B (USB TYPE-B) Receptacle Connector 4 Position Surface Mount, Right Angle

USB-B (USB TYPE-B) Receptacle Connector 4 Position Surface Mount, Right Angle

Buy Now Datasheet
USB, DVI, HDMI Connectors - KUSBX-SMT-BS1N-W - 808767-KUSBX-SMT-BS1N-W - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - KUSBX-SMT-BS1N-W
808767-KUSBX-SMT-BS1N-W
USB, DVI, HDMI Connectors - KUSBX-SMT-BS1N-W 808767-KUSBX-SMT-BS1N-W
Manufacturer: Kycon, Inc. Win Source Part Number: 808767-KUSBX-SMT-BS1 N-W Packaging: Tray Mounting Style: Surface Mount, Right Angle Features: Board Guide, Solder Retention Connector Type: USB - B Termination: Solder Contact Finish: Gold Number of Contacts: 4 Gender: Receptacle Shielding: Shielded Material Flammability Rating: UL94 V-0 Number of Ports: 1 Voltage - Rated: 30VAC/DC Mounting Feature: Horizontal Mating Cycles: 1500 Insulation Color: White Temperature Range - Operating: -40°C ~ 85°C Shell/Shielding Material: Brass Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A

Manufacturer: Kycon, Inc.
Win Source Part Number: 808767-KUSBX-SMT-BS1N-W
Packaging: Tray
Mounting Style: Surface Mount, Right Angle
Features: Board Guide, Solder Retention
Connector Type: USB - B
Termination: Solder
Contact Finish: Gold
Number of Contacts: 4
Gender: Receptacle
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Voltage - Rated: 30VAC/DC
Mounting Feature: Horizontal
Mating Cycles: 1500
Insulation Color: White
Temperature Range - Operating: -40°C ~ 85°C
Shell/Shielding Material: Brass
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A

Buy Now
Sheung Wan, Hong Kong
USB Connectors
KUSBX-SMT-BS1N-W
USB Connectors KUSBX-SMT-BS1N-W
USB Connectors B TYPE SMT RECEPT WHITE -SHIP ON TRAY

USB Connectors B TYPE SMT RECEPT WHITE -SHIP ON TRAY

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 312-KUSBX-SMT-BS1N-W 2092-KUSBX-SMT-BS1N-W-ND 808767-KUSBX-SMT-BS1N-W KUSBX-SMT-BS1N-W
Product Name SMD Electronic Connector USB, DVI, HDMI Connector Assemblies USB, DVI, HDMI Connectors - KUSBX-SMT-BS1N-W USB Connectors
Termination Solder Solder SMD/SMT
Current Rating 1.0 amps 1.0 amps 1.0 amps 1.0 amps
Category USB
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data