Power Entry Connector Receptacle, Female Sockets; Receptacle, Male Blades IEC 320-2-2/F; IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle
Electrical Outlet Connector; IEC Connector Type:IEC C14 Inlet, Outlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Flange Mount; Product Range:KP (Outlet) Series RoHS Compliant: Yes
MAINS POWER CONNECTOR, 10A, 125/250VAC, FEMALE AND MALE, SCREW/SOLDER TERMINAL, PLUG
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 486-5462-ND | 92F3538 | 23AK3536 |
| Product Name | Power Entry Modules (PEM) | Electrical Outlet Connector; Iec Connector Type Schurter | Mains Power Connector, 10A, 125/250Vac, Female And Male, Screw/solder Terminal, Plug Schurter |
| Mounting | Panel Mount, Flange; Through Hole, Right Angle | Flange Mount |