Stamped Pin DSUB, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, High Profile H=10.1mm, 25 Socket, 0.38μm (15μin) Gold, Bright Tin Shell, 4-40 Threaded Standoff 12.7mm (0.500"), With Boardlock 3.2mm (0.126"), Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, part number L177SDBH25SOL2RM5G
Dsub, Stamped Signal 3A, Straight PCB Th
25 Position D-Sub Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, Straight PCB Thru Hole, High Profile H=10.1mm, 25 Socket, 0.38µm (15µ in) Gold, Bright Tin Shell, 4-40 Threaded Standoff 12.7mm (0.500"), With Boardlock 3.2mm (0.126") / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L177SDBH25SOL2RM5G | L177SDBH25SOL2RM5G | L177SDBH25SOL2RM5G-ND | 01M0419 |
| Product Name | Stamped Pin DSUB | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Stamped Signal 3A, Straight Pcb Thru Hole, High Profile H=10.1Mm, 25 Socket, 0.38Μm (15Μ In) Gold, Bright Tin Shell, 4-40 Threaded Standoff 12.7Mm (0.500"), With Boardlock 3.2Mm (0.... |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Category | D-Sub Connector | |||
| Mounting | Through Hole |