D-Subminiature, Dsub, Machined signal 7.5A, Straight PCB Thru Hole, Cnt Length=5.5mm (.217in), Cnt =0.6mm (.024in), 15 Socket, Bright Tin Shell, 0.76μm (30μin) Gold, M3 Standoff With Boardlock, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L177DFAG15SOL2RM5
Dsub, Machined signal 7.5A, Straight PCB
15 Position D-Sub Receptacle, Female Sockets Connector
Dsub, Machined signal 7.5A, Straight PCB Thru Hole, Cnt Length=5.5mm (.217in), Cnt =0.6mm (.024in), 15 Socket, Bright Tin Shell, 0.76µm (30µ in) Gold, M3 Standoff With Boardlock / Tray
Dsub, Machined signal 7.5A, Straight PCB Thru Hole, Cnt Length=5.5mm (.217in), Cnt =0.6mm (.024in), 15 Socket, Bright Tin Shell, 0.76µm (30µ in) Gold, M3 Standoff With Boardlock
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L177DFAG15SOL2RM5 | L177DFAG15SOL2RM5 | L177DFAG15SOL2RM5-ND | 49X1427 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Machined Signal 7.5A, Straight Pcb Thru Hole, Cnt Length=5.5Mm (.217In), Cnt =0.6Mm (.024In), 15 Socket, Bright Tin Shell, 0.76Μm (30Μ In) Gold, M3 Standoff With Boardlock / Tray Am... |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Termination | Through Hole | |||
| Voltage Rating | 300 volts | 300 volts |