USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole
Manufacturer: Kycon, Inc.
Win Source Part Number: 876489-KUSBVX-BS1N-B
Series: KUSBVX
Operating Temperature Range: -55°C ~ 85°C
Features: USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole
Package: Tray
Mounting: Through Hole
Family Name: KUSBVX-B
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8536.69.4040
USB Connectors B TYPE VERT BLK SKT
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2092-KUSBVX-BS1N-B-ND | 876489-KUSBVX-BS1N-B | KUSBVX-BS1N-B |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB, DVI, HDMI Connectors - KUSBVX-BS1N-B | USB Connectors |
| Category | USB | ||
| Gender | Female / Jack | Female / Jack | |
| Mounting | Through Hole | Through Hole |