20 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Board to Board & Mezzanine Connectors 20p SMT Recep PCB to PCB .8mm Product overview: KX14-20K2D-E1000E from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-KX14-20K2D-E1000
Manufacturer: JAE Electronics
Win Source Part Number: 848593-KX14-20K2D-E1
Series: KX14
Features: Position Connector
Package: Reel - TR
Family Name: KX14-20K
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
CONN RCPT 20POS SMD GOLD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | KX14-20K2D-E1000E-ND | 308-KX14-20K2D-E1000E | 848593-KX14-20K2D-E1000E | KX14-20K2D-E1000E |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Electronic Connector | Rectangular Connectors - KX14-20K2D-E1000E | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector |