Amphenol Communications Solutions D-Subminiature L177DFE09ST

Description
D-Subminiature, Dsub, Machined Pin 7.5A, Straight PCB Thru Hole, Cnt Length=4.0mm (0.157in), Cnt =0.6mm (0.024in), 09 Socket, Bright Tin Shell, 0.76m (30 in) Gold, 3.1mm (0.122in) Clear Hole, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L177DFE09ST
Request a Quote Datasheet
Description
D-Subminiature, Dsub, Machined Pin 7.5A, Straight PCB Thru Hole, Cnt Length=4.0mm (0.157in), Cnt =0.6mm (0.024in), 09 Socket, Bright Tin Shell, 0.76m (30 in) Gold, 3.1mm (0.122in) Clear Hole, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L177DFE09ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - L177DFE09ST - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
L177DFE09ST
D-Subminiature L177DFE09ST
D-Subminiature, Dsub, Machined Pin 7.5A, Straight PCB Thru Hole, Cnt Length=4.0mm (0.157in), Cnt =0.6mm (0.024in), 09 Socket, Bright Tin Shell, 0.76m (30 in) Gold, 3.1mm (0.122in) Clear Hole, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L177DFE09ST

D-Subminiature, Dsub, Machined Pin 7.5A, Straight PCB Thru Hole, Cnt Length=4.0mm (0.157in), Cnt =0.6mm (0.024in), 09 Socket, Bright Tin Shell, 0.76m (30 in) Gold, 3.1mm (0.122in) Clear Hole, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L177DFE09ST

Supplier's Site Datasheet
D-Sub Connector Assemblies - L177DFE09ST-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L177DFE09ST-ND
D-Sub Connector Assemblies L177DFE09ST-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connectors - L177DFE09ST - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L177DFE09ST
D-Sub Connectors L177DFE09ST
Dsub, Machined Pin 7.5A, Straight PCB Th

Dsub, Machined Pin 7.5A, Straight PCB Th

Buy Now
D Sub Conn, Rcpt, De, 9Pos, Th; D Sub Connector Type Amphenol Communications Solutions - 95M8927 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, De, 9Pos, Th; D Sub Connector Type Amphenol Communications Solutions
95M8927
D Sub Conn, Rcpt, De, 9Pos, Th; D Sub Connector Type Amphenol Communications Solutions 95M8927
D SUB CONN, RCPT, DE, 9POS, TH; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:DF Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

D SUB CONN, RCPT, DE, 9POS, TH; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:DF Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number L177DFE09ST L177DFE09ST-ND L177DFE09ST 95M8927
Product Name D-Subminiature D-Sub Connector Assemblies D-Sub Connectors D Sub Conn, Rcpt, De, 9Pos, Th; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector Receptacle, Female Sockets D-Sub Connector D-Sub Connector
Geometry Straight
Termination Through Hole Solder
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data