Stamped Pin DSUB, Dsub, Stamped Signal 3A, Straight PCB Thru Hole Low Profile, Height=6.02mm (.237in), 15 Socket, Bright Tin Shell, 0.38μm (15μin) Gold, M3 Threaded Rear Insert, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, part number L177TSAG15SOL2
Dsub, Stamped Signal 3A, Straight PCB Th
15 Position D-Sub Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, Straight PCB Thru Hole Low Profile, Height=6.02mm (.237in), 15 Socket, Bright Tin Shell, 0.38µm (15µ in) Gold, M3 Threaded Rear Insert
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L177TSAG15SOL2 | L177TSAG15SOL2 | L177TSAG15SOL2-ND | 40AJ7449 |
| Product Name | Stamped Pin DSUB | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Stamped Signal 3A, Straight Pcb Thru Hole Low Profile, Height=6.02Mm (.237In), 15 Socket, Bright Tin Shell, 0.38Μm (15Μ In) Gold, M3 Threaded Rear Insert Amphenol Communications Sol... |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Category | D-Sub Connector | |||
| Mounting | Through Hole |