USB-A (USB TYPE-A), Stacked Receptacle Connector 8 Position Through Hole, Right Angle
USB Connectors USB STACK A-TYP RCPT E BLK INSUL, RoHS
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2092-KUSBEX-ASFS2N-B-1-ND | KUSBEX-ASFS2N-B-1 |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB Connectors |
| Category | USB | |
| Gender | Female / Jack | Female / Jack |
| Mounting | Through Hole, Right Angle | Mounting Peg |
| Voltage Rating | 30 volts | 30 volts |
| Current Rating | 1.5 amps | 1.0 amps |