D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, 25 Socket, 0.38μm (15μin) Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, Standoff 6.0mm (0.236in), With Boardlock 4.2mm (0.165in), Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L177SDBH25SOL2RM8
Dsub, Stamped Signal 3A, Straight PCB Th
25 Position D-Sub Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, Straight PCB Thru Hole, 25 Socket, 0.38µm (15µ in) Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, Standoff 6.0mm (0.236"), With Boardlock 4.2mm (0.165") / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L177SDBH25SOL2RM8 | L177SDBH25SOL2RM8 | L177SDBH25SOL2RM8-ND | 01M0420 |
| Product Name | D-Sub | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Stamped Signal 3A, Straight Pcb Thru Hole, 25 Socket, 0.38Μm (15Μ In) Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, Standoff 6.0Mm (0.236"), With Boardlock 4.2Mm (0.165") ... |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Category | D-Sub Connector | |||
| Mounting | Through Hole |