"Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Surface Mount, Right Angle; Through Hole"
SMT POWER JACK 2.50 MM DIA CNTR
SMT POWER JACK 2.50 MM DIA CNTR
| DigiKey | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | 2092-KLDX-SMT-0202-BPTR-ND |
| Product Name | Power Connectors |
| Connector Type | Jack |