USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
USB Connectors R/A USB TypeC 2-PIN Long TH, GOLD FLASH
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2092-KUSBX-SMT3-CS-BTR-ND | KUSBX-SMT3-CS-BTR |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB Connectors |
| Category | USB | |
| Gender | Female / Jack | Female / Jack |
| Mounting | Surface Mount, Right Angle; Through Hole | Mounting Peg |
| Voltage Rating | 30 volts | 30 volts |
| Current Rating | 0.2 to 6.2 amps | 5.0 amps |