JAE Electronics, Inc. Arrays, Edge Type, Mezzanine (Board to Board) KX14-160N5DE

Description
160 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Request a Quote Datasheet
Description
160 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - 670-1240-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
670-1240-ND
Arrays, Edge Type, Mezzanine (Board to Board) 670-1240-ND
160 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

160 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-KX14-160N5DE
SMD Electronic Connector 308-KX14-160N5DE
CONN RCPT 160POS SMD GOLD Product overview: KX14-160N5DE from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-KX14-160N5DE can be used for catalog matching and distributor lookup.

CONN RCPT 160POS SMD GOLD Product overview: KX14-160N5DE from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-KX14-160N5DE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - KX14-160N5DE - 922570-KX14-160N5DE - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - KX14-160N5DE
922570-KX14-160N5DE
Rectangular Connectors - KX14-160N5DE 922570-KX14-160N5DE
Manufacturer: JAE Electronics Win Source Part Number: 922570-KX14-160N5DE Series: KX14 Features: 160 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold Package: Tray Mounting: Surface Mount Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 45 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: JAE Electronics
Win Source Part Number: 922570-KX14-160N5DE
Series: KX14
Features: 160 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 45
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
KX14-160N5DE
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) KX14-160N5DE
CONN RCPT 160POS SMD GOLD

CONN RCPT 160POS SMD GOLD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 670-1240-ND 308-KX14-160N5DE 922570-KX14-160N5DE KX14-160N5DE
Product Name Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Rectangular Connectors - KX14-160N5DE Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Connector Type Receptacle, Outer Shroud Contacts Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount
Contact Pitch 0.7874 mm (0.0310 inch)
Unlock Full Specs
to access all available technical data