D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, Back Insulator Plus Back Shell Height 6.0mm, 15 Socket, 0.38μm (15μin) Gold, Bright Tin Shell, 3.05mm (.120in) Clear Hole, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L177SDA15SOL2
Dsub, Stamped Signal 3A, Straight PCB Th
15 Position D-Sub Receptacle, Female Sockets Connector
D SUB CONN, RCPT, DA, 15POS, TH; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:SD Series; No. of Contacts:15Contacts;
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L177SDA15SOL2 | L177SDA15SOL2 | L177SDA15SOL2-ND | 01M0400 |
| Product Name | D-Sub | D-Sub Connectors | D-Sub Connector Assemblies | D Sub Conn, Rcpt, Da, 15Pos, Th; D Sub Connector Type Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |
| Geometry | Straight | |||
| Category | D-Sub Connector | |||
| Mounting | Through Hole | Through Hole Mount |