JAE Electronics, Inc. Arrays, Edge Type, Mezzanine (Board to Board) KX15-160NLNL

Description
160 Position Connector Plug, Center Strip Contacts Surface Mount, Right Angle Gold
Request a Quote Datasheet
Description
160 Position Connector Plug, Center Strip Contacts Surface Mount, Right Angle Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - 670-1301-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
670-1301-ND
Arrays, Edge Type, Mezzanine (Board to Board) 670-1301-ND
160 Position Connector Plug, Center Strip Contacts Surface Mount, Right Angle Gold

160 Position Connector Plug, Center Strip Contacts Surface Mount, Right Angle Gold

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-KX15-160NLNL
SMD Electronic Connector 308-KX15-160NLNL
CONN PLUG 160POS R/A SMD GOLD Product overview: KX15-160NLNL from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-KX15-160NLNL can be used for catalog matching and distributor lookup.

CONN PLUG 160POS R/A SMD GOLD Product overview: KX15-160NLNL from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-KX15-160NLNL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - KX15-160NLNL - 922572-KX15-160NLNL - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - KX15-160NLNL
922572-KX15-160NLNL
Rectangular Connectors - KX15-160NLNL 922572-KX15-160NLNL
Manufacturer: JAE Electronics Win Source Part Number: 922572-KX15-160NLNL Series: KX15 Features: 160 Position Connector Plug, Center Strip Contacts Surface Mount, Right Angle Gold Package: Tray Mounting: Surface Mount, Right Angle Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 57 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: JAE Electronics
Win Source Part Number: 922572-KX15-160NLNL
Series: KX15
Features: 160 Position Connector Plug, Center Strip Contacts Surface Mount, Right Angle Gold
Package: Tray
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 57
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
KX15-160NLNL
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) KX15-160NLNL
CONN PLUG 160POS R/A SMD GOLD

CONN PLUG 160POS R/A SMD GOLD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 670-1301-ND 308-KX15-160NLNL 922572-KX15-160NLNL KX15-160NLNL
Product Name Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Rectangular Connectors - KX15-160NLNL Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Connector Type Plug, Center Strip Contacts Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Mounting Surface Mount, Right Angle Surface Mount, Right Angle
Contact Pitch 0.7874 mm (0.0310 inch)
Unlock Full Specs
to access all available technical data