USB-A (USB TYPE-A) Receptacle Connector 4 Position Through Hole
USB Connectors LOW PROFILE VERT MNT USB A TH CONT BLK
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2092-KUSBVLPX-AS1N-B-ND | KUSBVLPX-AS1N-B |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB Connectors |
| Category | USB | |
| Gender | Female / Jack | Female / Jack |
| Mounting | Through Hole | |
| Voltage Rating | 30 volts | 30 volts |