Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle
CONN, FUSED POWER ENTRY MODULE, PLUG 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 486-4104-ND | 92F2178 |
| Product Name | Power Entry Modules (PEM) | Conn, Fused Power Entry Module, Plug 10A; Connector Type Schurter |
| Mounting | Panel Mount, Flange; Through Hole, Right Angle |