Stamped Pin DSUB, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, 50 Socket, 0.38μm (15μin) Gold, Bright Tin Shell, 4-40 Rear Nut Height 5.9mm, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, part number L177SDDH50SOL2
50 Position D-Sub Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, Straight PCB Th
Dsub, Stamped Signal 3A, Straight PCB Thru Hole, 50 Socket, 0.38µm (15µ in) Gold, Bright Tin Shell, 4-40 Rear Nut Height 5.9mm / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L177SDDH50SOL2 | L177SDDH50SOL2-ND | L177SDDH50SOL2 | 01M0477 |
| Product Name | Stamped Pin DSUB | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Stamped Signal 3A, Straight Pcb Thru Hole, 50 Socket, 0.38Μm (15Μ In) Gold, Bright Tin Shell, 4-40 Rear Nut Height 5.9Mm / Tray Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Category | D-Sub Connector | |||
| Mounting | Through Hole |