JAE Electronics, Inc. Rectangular Connectors - KX15-70K3DE KX15-70K3DE

Description
Manufacturer: JAE Electronics Win Source Part Number: 778099-KX15-70K3DE Series: KX15 Packaging: Tray Number of Positions: 70 Pitch: 0.031" (0.80mm) Features: Board Guide, Solder Retention Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Mated Stacking Heights: 5mm, 8mm, 11mm, 14mm, 17mm Height Above Board: 0.187" (4.75mm) Mounting: SMD Family Name: KX15 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): KX15-70K3D1; Introduction Date: May 06, 2003 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Win Source Part Number: 778099-KX15-70K3DE Series: KX15 Packaging: Tray Number of Positions: 70 Pitch: 0.031" (0.80mm) Features: Board Guide, Solder Retention Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Mated Stacking Heights: 5mm, 8mm, 11mm, 14mm, 17mm Height Above Board: 0.187" (4.75mm) Mounting: SMD Family Name: KX15 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): KX15-70K3D1; Introduction Date: May 06, 2003 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - KX15-70K3DE - 778099-KX15-70K3DE - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - KX15-70K3DE
778099-KX15-70K3DE
Rectangular Connectors - KX15-70K3DE 778099-KX15-70K3DE
Manufacturer: JAE Electronics Win Source Part Number: 778099-KX15-70K3DE Series: KX15 Packaging: Tray Number of Positions: 70 Pitch: 0.031" (0.80mm) Features: Board Guide, Solder Retention Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Mated Stacking Heights: 5mm, 8mm, 11mm, 14mm, 17mm Height Above Board: 0.187" (4.75mm) Mounting: SMD Family Name: KX15 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): KX15-70K3D1; Introduction Date: May 06, 2003 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: JAE Electronics
Win Source Part Number: 778099-KX15-70K3DE
Series: KX15
Packaging: Tray
Number of Positions: 70
Pitch: 0.031" (0.80mm)
Features: Board Guide, Solder Retention
Connector Type: Plug, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 3.9μin (0.10μm)
Mated Stacking Heights: 5mm, 8mm, 11mm, 14mm, 17mm
Height Above Board: 0.187" (4.75mm)
Mounting: SMD
Family Name: KX15
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): KX15-70K3D1;
Introduction Date: May 06, 2003
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 670-1337-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
670-1337-ND
Arrays, Edge Type, Mezzanine (Board to Board) 670-1337-ND
70 Position Connector Plug, Center Strip Contacts Surface Mount Gold

70 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
SMD 300V Electronic Connector
308-KX15-70K3DE
SMD 300V Electronic Connector 308-KX15-70K3DE
70 Pos 0.8mm Pitch Male Plug Connector, 300V, Gold, SMD Product overview: KX15-70K3DE from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 300V, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-KX15-70K3DE can be used for catalog matching and distributor lookup.

70 Pos 0.8mm Pitch Male Plug Connector, 300V, Gold, SMD Product overview: KX15-70K3DE from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 300V, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-KX15-70K3DE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
KX15-70K3DE
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) KX15-70K3DE
CONN PLUG 70POS SMD GOLD

CONN PLUG 70POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 778099-KX15-70K3DE 670-1337-ND 308-KX15-70K3DE KX15-70K3DE
Product Name Rectangular Connectors - KX15-70K3DE Arrays, Edge Type, Mezzanine (Board to Board) SMD 300V Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Plug, Center Strip Contacts Rectangular Connectors, Heavy Duty
Mounting SMD Surface Mount
Category Board to Board Connector
Contact Pitch 0.7874 mm (0.0310 inch)
Number of Contacts 70 #
Unlock Full Specs
to access all available technical data