USB-A (USB TYPE-A) Receptacle Connector 4 Position Surface Mount, Right Angle; Through Hole
USB Connectors A TYPE SMT RECPT BLACK
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2092-KUSBX-SMT-AS1N-B-ND | KUSBX-SMT-AS1N-B |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB Connectors |
| Category | USB | |
| Gender | Female / Jack | Female / Jack |
| Mounting | Surface Mount, Right Angle; Through Hole | |
| Voltage Rating | 30 volts | |
| Current Rating | 1.0 amps | 1.0 amps |