USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole
USB Connectors VERT USB B-TYPE RECEPTACLE
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2092-KUSBVX-BS1N-B30-ND | KUSBVX-BS1N-B30 |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB Connectors |
| Category | USB | |
| Gender | Female / Jack | Female / Jack |
| Mounting | Through Hole | Panel |
| Voltage Rating | 30 volts | 30 volts |