Amphenol Communications Solutions D-Subminiature L177HDD78SD1CH3F

Description
D-Subminiature, Dsub, Stamped Signal 3A, High Density, Right Angle PCB Through Hole, FP=8.89mm (0.35μin), 78 Socket, Bright Tin Shell, 0.38m (15 in) Gold, M3 Removable Front Screwlock, Ground Tab with Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L177HDD78SD1CH3F
Request a Quote Datasheet
Description
D-Subminiature, Dsub, Stamped Signal 3A, High Density, Right Angle PCB Through Hole, FP=8.89mm (0.35μin), 78 Socket, Bright Tin Shell, 0.38m (15 in) Gold, M3 Removable Front Screwlock, Ground Tab with Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L177HDD78SD1CH3F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - L177HDD78SD1CH3F - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
L177HDD78SD1CH3F
D-Subminiature L177HDD78SD1CH3F
D-Subminiature, Dsub, Stamped Signal 3A, High Density, Right Angle PCB Through Hole, FP=8.89mm (0.35μin), 78 Socket, Bright Tin Shell, 0.38m (15 in) Gold, M3 Removable Front Screwlock, Ground Tab with Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L177HDD78SD1CH3F

D-Subminiature, Dsub, Stamped Signal 3A, High Density, Right Angle PCB Through Hole, FP=8.89mm (0.35μin), 78 Socket, Bright Tin Shell, 0.38m (15 in) Gold, M3 Removable Front Screwlock, Ground Tab with Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L177HDD78SD1CH3F

Supplier's Site Datasheet
D-Sub Connectors - L177HDD78SD1CH3F - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L177HDD78SD1CH3F
D-Sub Connectors L177HDD78SD1CH3F
Dsub, Stamped Signal 3A, Right Angle PCB

Dsub, Stamped Signal 3A, Right Angle PCB

Buy Now
D-Sub Connector Assemblies - L177HDD78SD1CH3F-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L177HDD78SD1CH3F-ND
D-Sub Connector Assemblies L177HDD78SD1CH3F-ND
78 Position D-Sub, High Density Receptacle, Female Sockets Connector

78 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Dsub, Stamped Signal 3A, Right Angle Pcb Thru Hole, Fp=8.89Mm (.350
Chicago, IL, United States
Dsub, Stamped Signal 3A, Right Angle Pcb Thru Hole, Fp=8.89Mm (.350"), 78 Socket, Bright Tin Shell, 0.38Μm (15Μ In) Gold, M3 Removable Front Screwlock, Ground Tab With Boardlock / Tray Am...
49X1487
Dsub, Stamped Signal 3A, Right Angle Pcb Thru Hole, Fp=8.89Mm (.350"), 78 Socket, Bright Tin Shell, 0.38Μm (15Μ In) Gold, M3 Removable Front Screwlock, Ground Tab With Boardlock / Tray Am... 49X1487
Dsub, Stamped Signal 3A, Right Angle PCB Thru Hole, FP=8.89mm (.350"), 78 Socket, Bright Tin Shell, 0.38µm (15µ in) Gold, M3 Removable Front Screwlock, Ground Tab with Boardlock / Tray

Dsub, Stamped Signal 3A, Right Angle PCB Thru Hole, FP=8.89mm (.350"), 78 Socket, Bright Tin Shell, 0.38µm (15µ in) Gold, M3 Removable Front Screwlock, Ground Tab with Boardlock / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number L177HDD78SD1CH3F L177HDD78SD1CH3F L177HDD78SD1CH3F-ND 49X1487
Product Name D-Subminiature D-Sub Connectors D-Sub Connector Assemblies Dsub, Stamped Signal 3A, Right Angle Pcb Thru Hole, Fp=8.89Mm (.350"), 78 Socket, Bright Tin Shell, 0.38Μm (15Μ In) Gold, M3 Removable Front Screwlock, Ground Tab With Boardlock / Tray Am...
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector Receptacle, Female Sockets D-Sub Connector
Geometry Right Angle Right Angle
Termination Through Hole
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data