JAE Electronics, Inc. Arrays, Edge Type, Mezzanine (Board to Board) KX14-20K5DE

Description
20 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Request a Quote Datasheet
Description
20 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - 670-1244-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
670-1244-ND
Arrays, Edge Type, Mezzanine (Board to Board) 670-1244-ND
20 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

20 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-KX14-20K5DE
SMD Electronic Connector 308-KX14-20K5DE
CONN RCPT 20POS SMD GOLD Product overview: KX14-20K5DE from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-KX14-20K5DE can be used for catalog matching and distributor lookup.

CONN RCPT 20POS SMD GOLD Product overview: KX14-20K5DE from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-KX14-20K5DE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - KX14-20K5DE - 1194106-KX14-20K5DE - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - KX14-20K5DE
1194106-KX14-20K5DE
Rectangular Connectors - KX14-20K5DE 1194106-KX14-20K5DE
Manufacturer: JAE Electronics Win Source Part Number: 1194106-KX14-20K5DE Packaging: Tray Number of Positions: 20 Pitch: 0.031" (0.80mm) Mounting Style: SMD Features: Board Guide, Solder Retention Connector Type: Receptacle, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.94μin (0.10μm) Mated Stacking Heights: 7mm, 8mm, 9mm Height Above Board: 0.258" (6.55mm) Categories: Connectors, Interconnects Manufacturer Homepage: www.jae.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: JAE Electronics
Win Source Part Number: 1194106-KX14-20K5DE
Packaging: Tray
Number of Positions: 20
Pitch: 0.031" (0.80mm)
Mounting Style: SMD
Features: Board Guide, Solder Retention
Connector Type: Receptacle, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 3.94μin (0.10μm)
Mated Stacking Heights: 7mm, 8mm, 9mm
Height Above Board: 0.258" (6.55mm)
Categories: Connectors, Interconnects
Manufacturer Homepage: www.jae.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
KX14-20K5DE
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) KX14-20K5DE
CONN RCPT 20POS SMD GOLD

CONN RCPT 20POS SMD GOLD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 670-1244-ND 308-KX14-20K5DE 1194106-KX14-20K5DE KX14-20K5DE
Product Name Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Rectangular Connectors - KX14-20K5DE Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Connector Type Receptacle, Outer Shroud Contacts Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Mounting Surface Mount SMD
Unlock Full Specs
to access all available technical data