Amphenol Communications Solutions D-Subminiature L177SDC37SA4CH3F

Description
D-Subminiature, Dsub, Stamped Signal 3A, Right Angle PCB Through Hole, FP=8.08mm (0.318in), Row Pitch 2.84mm, 37 Socket, 0.38m (15in) Gold, Bright Tin Shell, M3 Front Screwlock, Ground Tab with Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L177SDC37SA4CH3F
Request a Quote Datasheet
Description
D-Subminiature, Dsub, Stamped Signal 3A, Right Angle PCB Through Hole, FP=8.08mm (0.318in), Row Pitch 2.84mm, 37 Socket, 0.38m (15in) Gold, Bright Tin Shell, M3 Front Screwlock, Ground Tab with Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L177SDC37SA4CH3F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - L177SDC37SA4CH3F - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
L177SDC37SA4CH3F
D-Subminiature L177SDC37SA4CH3F
D-Subminiature, Dsub, Stamped Signal 3A, Right Angle PCB Through Hole, FP=8.08mm (0.318in), Row Pitch 2.84mm, 37 Socket, 0.38m (15in) Gold, Bright Tin Shell, M3 Front Screwlock, Ground Tab with Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L177SDC37SA4CH3F

D-Subminiature, Dsub, Stamped Signal 3A, Right Angle PCB Through Hole, FP=8.08mm (0.318in), Row Pitch 2.84mm, 37 Socket, 0.38m (15in) Gold, Bright Tin Shell, M3 Front Screwlock, Ground Tab with Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L177SDC37SA4CH3F

Supplier's Site Datasheet
D-Sub Connectors - L177SDC37SA4CH3F - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L177SDC37SA4CH3F
D-Sub Connectors L177SDC37SA4CH3F
Dsub, Stamped Signal 3A, Right Angle PCB

Dsub, Stamped Signal 3A, Right Angle PCB

Buy Now
D-Sub Connector Assemblies - L177SDC37SA4CH3F-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L177SDC37SA4CH3F-ND
D-Sub Connector Assemblies L177SDC37SA4CH3F-ND
37 Position D-Sub Receptacle, Female Sockets Connector

37 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Dsub, Stamped Signal 3A, Right Angle Pcb Thru Hole, Fp=8.08Mm (.318In), Row Pitch 2.84Mm, 37 Socket, 0.38Μm (15Μ In) Gold, Bright Tin Shell, M3 Front Screwlock, Ground Tab With Boardlock ... - 01M0457 - Newark, An Avnet Company
Chicago, IL, United States
Dsub, Stamped Signal 3A, Right Angle Pcb Thru Hole, Fp=8.08Mm (.318In), Row Pitch 2.84Mm, 37 Socket, 0.38Μm (15Μ In) Gold, Bright Tin Shell, M3 Front Screwlock, Ground Tab With Boardlock ...
01M0457
Dsub, Stamped Signal 3A, Right Angle Pcb Thru Hole, Fp=8.08Mm (.318In), Row Pitch 2.84Mm, 37 Socket, 0.38Μm (15Μ In) Gold, Bright Tin Shell, M3 Front Screwlock, Ground Tab With Boardlock ... 01M0457
Dsub, Stamped Signal 3A, Right Angle PCB Thru Hole, FP=8.08mm (.318in), Row Pitch 2.84mm, 37 Socket, 0.38µm (15µ in) Gold, Bright Tin Shell, M3 Front Screwlock, Ground Tab with Boardlock / Tray

Dsub, Stamped Signal 3A, Right Angle PCB Thru Hole, FP=8.08mm (.318in), Row Pitch 2.84mm, 37 Socket, 0.38µm (15µ in) Gold, Bright Tin Shell, M3 Front Screwlock, Ground Tab with Boardlock / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number L177SDC37SA4CH3F L177SDC37SA4CH3F L177SDC37SA4CH3F-ND 01M0457
Product Name D-Subminiature D-Sub Connectors D-Sub Connector Assemblies Dsub, Stamped Signal 3A, Right Angle Pcb Thru Hole, Fp=8.08Mm (.318In), Row Pitch 2.84Mm, 37 Socket, 0.38Μm (15Μ In) Gold, Bright Tin Shell, M3 Front Screwlock, Ground Tab With Boardlock ...
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector Receptacle, Female Sockets D-Sub Connector
Geometry Right Angle Right Angle
Category D-Sub Connector
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10101601BBLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10312803ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 128 #
View Details
3 suppliers
HDMI - 10029449-113RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Surface Mount
View Details
3 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51763-10500000AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 5 #
View Details
3 suppliers