3 (1 + 2 Power) Position Circular Connector Jack, Female Sockets Solder
Manufacturer: Kycon, Inc.
Category: Connectors, Interconnects- Circular Connectors-Circular Connector Assemblies
Series: KPJX
Package: Tray
Product Status: Active
Connector Type: Jack, Female Sockets
Number of Positions: 3 (1 + 2 Power)
Features: Board Guide, Board Lock
Shielding: Shielded
Insert Material: Polybutylene Terephthalate (PBT)
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2092-KPJX-3S-S-ND | |
| Product Name | Circular Connector Assemblies | Connectors, Interconnects- Circular Connectors-Circular Connector Assemblies |
| Connector Type | Jack, Female Sockets | Circular / Cylindrical Connectors |