Kycon, Inc. Electronic Connector KUSBX-AS1N-W

Description
USB Connector, 4 Contact(s), Female, Right Angle, Solder Terminal, Locking, Receptacle, ROHS COMPLIANT Product overview: KUSBX-AS1N-W from Kycon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-KUSBX-AS1N-W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
USB Connector, 4 Contact(s), Female, Right Angle, Solder Terminal, Locking, Receptacle, ROHS COMPLIANT Product overview: KUSBX-AS1N-W from Kycon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-KUSBX-AS1N-W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
312-KUSBX-AS1N-W
Electronic Connector 312-KUSBX-AS1N-W
USB Connector, 4 Contact(s), Female, Right Angle, Solder Terminal, Locking, Receptacle, ROHS COMPLIANT Product overview: KUSBX-AS1N-W from Kycon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-KUSBX-AS1N-W can be used for catalog matching and distributor lookup.

USB Connector, 4 Contact(s), Female, Right Angle, Solder Terminal, Locking, Receptacle, ROHS COMPLIANT Product overview: KUSBX-AS1N-W from Kycon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-KUSBX-AS1N-W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB, DVI, HDMI Connector Assemblies - 2092-KUSBX-AS1N-W-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
2092-KUSBX-AS1N-W-ND
USB, DVI, HDMI Connector Assemblies 2092-KUSBX-AS1N-W-ND
USB-A (USB TYPE-A) Receptacle Connector 4 Position Through Hole, Right Angle

USB-A (USB TYPE-A) Receptacle Connector 4 Position Through Hole, Right Angle

Buy Now Datasheet
Connectors, Interconnects - USB, DVI, HDMI Connectors - 1205484-KUSBX-AS1N-W - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors
1205484-KUSBX-AS1N-W
Connectors, Interconnects - USB, DVI, HDMI Connectors 1205484-KUSBX-AS1N-W
Win Source Part Number: 1205484-KUSBX-AS1N-W Category: Connectors, Interconnects>USB, DVI, HDMI Connectors Series: KUSBX Features: Board Lock Connector Type: USB-A (USB TYPE-A) Termination: Solder Contact Finish: Gold Package: Tray Number of Contacts: 4 Gender: Receptacle Shielding: Shielded Material Flammability Rating: UL94 V-0 Number of Ports: 1 Standard Package: 100 Voltage - Rated: 30VAC Mounting Feature: Horizontal Mating Cycles: 1500 Insulation Color: White Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -40°C ~ 85°C Shell/Shielding Material: Copper Alloy ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5A HTSUS: 8536.69.4040 Mfr: Kycon, Inc. Other Names: 2092-KUSBX-AS1N-W Base Product Number: KUSBX

Win Source Part Number: 1205484-KUSBX-AS1N-W
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors
Series: KUSBX
Features: Board Lock
Connector Type: USB-A (USB TYPE-A)
Termination: Solder
Contact Finish: Gold
Package: Tray
Number of Contacts: 4
Gender: Receptacle
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Standard Package: 100
Voltage - Rated: 30VAC
Mounting Feature: Horizontal
Mating Cycles: 1500
Insulation Color: White
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -40°C ~ 85°C
Shell/Shielding Material: Copper Alloy
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5A
HTSUS: 8536.69.4040
Mfr: Kycon, Inc.
Other Names: 2092-KUSBX-AS1N-W
Base Product Number: KUSBX

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Connectors
KUSBX-AS1N-W
USB Connectors KUSBX-AS1N-W
USB Connectors A TYPE RECEPTACLE WHITE

USB Connectors A TYPE RECEPTACLE WHITE

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 312-KUSBX-AS1N-W 2092-KUSBX-AS1N-W-ND 1205484-KUSBX-AS1N-W KUSBX-AS1N-W
Product Name Electronic Connector USB, DVI, HDMI Connector Assemblies Connectors, Interconnects - USB, DVI, HDMI Connectors USB Connectors
Termination Solder Solder
Category USB
Gender Female / Jack Female / Jack
Mounting Through Hole, Right Angle Through Hole, Right Angle
Voltage Rating 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26802-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
Screw Connectors - 36-7693-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Strip Connector Standards - Type Surface Mount - A24001-016 - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector
Gender Female / Jack
Military Specification MIL-C-83513, MIL-M24519
View Details
2 suppliers