DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1050
1100
1150
1200
1250
1300
1320
1330
1340
1350
1360
1370
1377
1378
1379
1380
1381
1382
1383
1384
1385
1386
1387
1388
1389
1390
1400
1410
1420
1430
1440
1450
1500
1550
1569
| Product Name | Notes |
|---|---|
| "10 Position Header Spacer Connector 0.100"" (2.54mm) Gold Surface Mount" | |
| "10 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "10 Position Header Spacer Connector 0.100"" (2.54mm) Tin Surface Mount" | |
| "10 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "12 Position Header Spacer Connector 0.100"" (2.54mm) Gold Surface Mount" | |
| "12 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "12 Position Header Spacer Connector 0.100"" (2.54mm) Tin Surface Mount" | |
| "12 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "14 Position Header Spacer Connector 0.100"" (2.54mm) Gold Surface Mount" | |
| "14 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "14 Position Header Spacer Connector 0.100"" (2.54mm) Tin Surface Mount" | |
| "14 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "15 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "16 Position Header Spacer Connector 0.100"" (2.54mm) Gold Surface Mount" | |
| "21 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "4 Position Header Spacer Connector 0.100"" (2.54mm) Gold Surface Mount" | |
| "4 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "4 Position Header Spacer Connector 0.100"" (2.54mm) Tin Surface Mount" | |
| "4 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "5 Position Header Spacer Connector 0.100"" (2.54mm) Gold Surface Mount" | |
| "5 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "5 Position Header Spacer Connector 0.100"" (2.54mm) Tin Surface Mount" | |
| "5 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "6 Position Header Spacer Connector 0.100"" (2.54mm) Gold Surface Mount" | |
| "6 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "6 Position Header Spacer Connector 0.100"" (2.54mm) Tin Surface Mount" | |
| "6 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "7 Position Header Spacer Connector 0.100"" (2.54mm) Gold Surface Mount" | |
| "7 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "7 Position Header Spacer Connector 0.100"" (2.54mm) Tin Surface Mount" | |
| "7 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "8 Position Header Spacer Connector 0.100"" (2.54mm) Gold Surface Mount" | |
| "8 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "8 Position Header Spacer Connector 0.100"" (2.54mm) Tin Surface Mount" | |
| "8 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| HIGH TEMPERATURE FLEXIBLE BOARD |
| << Prev | Next >> |