D-Subminiature, Dsub, Stamped Signal 3A, High Density, Right Angle PCB Through Hole, FP=8.89mm (0.35μin), 62 Socket, 0.38m (15 in) Gold, M3 Front Screwlock, Ground Tab, With Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L177HDC62SD1CH3F
Dsub, Stamped Signal 3A, High Density, R
62 Position D-Sub, High Density Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, High Density, Right Angle PCB Thru Hole, FP=8.89mm (.350"), 62 Socket, 0.38µm (15µ in) Gold, M3 Front Screwlock, Ground Tab, With Boardlock / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L177HDC62SD1CH3F | L177HDC62SD1CH3F | L177HDC62SD1CH3F-ND | 01M0293 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Stamped Signal 3A, High Density, Right Angle Pcb Thru Hole, Fp=8.89Mm (.350"), 62 Socket, 0.38Μm (15Μ In) Gold, M3 Front Screwlock, Ground Tab, With Boardlock / Tray Amphenol Commun... |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |
| Geometry | Right Angle | Right Angle | ||
| Termination | Through Hole | |||
| Voltage Rating | 250 volts | 250 volts |