4 Pos Female DC Power Connector, 7.5A, 48V, Solder, Thru-Hole Product overview: KPJX-4S-S from Kycon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 48V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, 48V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-KPJX-4S-S can be used for catalog matching and distributor lookup.
Manufacturer: Kycon, Inc.
Win Source Part Number: 851461-KPJX-4S-S
Series: KPJX
Features: Position Circular Connector
Package: Tray
Family Name: KPJX
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 170
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8536.69.4020
4 (Power) Position Circular Connector Jack, Female Sockets Solder
DC POWER CONN, RCPT, 4POS, 7.5A, PCB; Product Range:KPJX Series; Gender:Receptacle; Voltage Rating:48VDC; Current Rating:7.5A; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; SVHC:No SVHC (07-Jul-201 RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 436-KPJX-4S-S | 851461-KPJX-4S-S | 2092-KPJX-4S-S-ND | 49AC0355 |
| Product Name | 7.5A 48V Electronic Connector | Circular Connectors - KPJX-4S-S | Circular Connector Assemblies | Dc Power Conn, Rcpt, 4Pos, 7.5A, Pcb; Product Range Kycon |
| Gender | Female / Jack | |||
| Termination | Solder | Through Hole | ||
| Voltage Rating | 20 volts | 48 volts | 48 volts | |
| Current Rating | 7.5 amps | 7.5 amps | 7.5 amps |