USB-B (USB TYPE-B) Receptacle Connector 4 Position Through Hole, Right Angle
USB Connectors B TYPE RECEPTACLE WHITE
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2092-KUSBX-BS1N-W-ND | KUSBX-BS1N-W |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB Connectors |
| Category | USB | |
| Gender | Female / Jack | Female / Jack |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 30 volts |