Stamped Pin DSUB, Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, 78 Socket, 0.38μm (15μin) Gold, M3 Rear Threaded Insert, M3 Threaded Standoff 6.0mm (0.236"), With Boardlock 4.2mm (0.165"), Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, part number L177HDDG78SOL2RM5
78 Position D-Sub, High Density Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, High Density, S
Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, 78 Socket, 0.38µm (15µ in) Gold, M3 Rear Threaded Insert, M3 Threaded Standoff 6.0mm (0.236"), With Boardlock 4.2mm (0.165") / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L177HDDG78SOL2RM5 | L177HDDG78SOL2RM5-ND | L177HDDG78SOL2RM5 | 01M0302 |
| Product Name | Stamped Pin DSUB | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Stamped Signal 3A, High Density, Straight Pcb Thru Hole, 78 Socket, 0.38Μm (15Μ In) Gold, M3 Rear Threaded Insert, M3 Threaded Standoff 6.0Mm (0.236"), With Boardlock 4.2Mm (0.165")... |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Category | D-Sub Connector | |||
| Mounting | Through Hole |