Stamped Pin DSUB, Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, 62 Socket, 0.38μm (15μin) Gold, M3 Rear Nut Height 5.9mm, Without Bracket, Without Boardlock, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, part number L177HDCG62SOL2
Dsub, Stamped Signal 3A, High Density, S
62 Position D-Sub, High Density Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, High Density, Straight PCB Thru Hole, 62 Socket, 0.38µm (15µ in) Gold, M3 Rear Nut Height 5.9mm, Without Bracket, Without Boardlock / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L177HDCG62SOL2 | L177HDCG62SOL2 | L177HDCG62SOL2-ND | 01M0285 |
| Product Name | Stamped Pin DSUB | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Stamped Signal 3A, High Density, Straight Pcb Thru Hole, 62 Socket, 0.38Μm (15Μ In) Gold, M3 Rear Nut Height 5.9Mm, Without Bracket, Without Boardlock / Tray Amphenol Communications... |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Category | D-Sub Connector | |||
| Mounting | Through Hole |