Radwell International Datasheets for Electromechanical Counters
Electromechanical counters are used to detect, totalize, and indicate a sequence of events. They typically accept electric or electronic inputs to operate mechanical outputs such as rotating wheels or knobs. These devices may count UP and/or DOWN, support multiple functions, and provide reset capabilities.
Electromechanical Counters: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 4 BIT BINARY COUNTER, DIP-16; LOGIC FAMILY / BASE NUMBER:74S163; COUNTER TYPE:BINARY; CLOCK FREQUENCY:70MHZ; COUNT MAXIMUM:16; LOGIC CASE STYLE:DIP; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; MSL:- ;ROHS... | |
| 4 DIGIT ELECTROMECHANICAL COUNTER, PANEL MOUNT, 115 VAC, PUSH BUTTON RESET, 10" WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| 40 SERIES, 7 DIGIT ELECTROMECHANICAL COUNTER, PCB MOUNT, 12 VDC, 10 COUNTS PER SECOND, 10.5" WIRE LEADS, 7D PCB MNT 12VDC 10CPS. FREE 2 YEAR RADWELL WARRANTY | |
| 40 SERIES, 7 DIGIT ELECTROMECHANICAL COUNTER, PCB MOUNT, 24 VDC, 10 COUNTS PER SECOND, 10.5" WIRE LEADS, 7D PCB MNT 24VDC 10CPS. FREE 2 YEAR RADWELL WARRANTY | |
| 49 SERIES, 4 DIGIT ELECTROMECHANICAL COUNTER, PANEL MOUNT, 12 VDC, PUSH BUTTON RESET, 10" WIRE LEADS, 12DC, P PANEL MNT, PB RESET. FREE 2 YEAR RADWELL WARRANTY | |
| 4916 SERIES, 6 DIGIT ELECTROMECHANICAL COUNTER, COMBO MOUNT, 120 VAC W/DIODE, NON-RESET, 16" WIRE LEADS, RV2-4916 W/16" LEAD WIRES. FREE 2 YEAR RADWELL WARRANTY | |
| 4916 SERIES, 6 DIGIT ELECTROMECHANICAL COUNTER, FRONT MOUNT, 12 VDC, NON-RESET, 11" WIRE LEADS, 12VDC, FRONT MNT, NON-RESET. FREE 2 YEAR RADWELL WARRANTY | |
| 4916 SERIES, 6 DIGIT ELECTROMECHANICAL COUNTER, P PANEL MOUNT, 24 VDC, NON-RESET, 11" WIRE LEADS, 24VDC, FRONT MNT, NON-RESET. FREE 2 YEAR RADWELL WARRANTY | |
| 4916 SERIES, 6 DIGIT ELECTROMECHANICAL COUNTER, PANEL MOUNT, 6 DIGIT, WHITE ON BLACK, 0.160 INCH FIGURES, 24 VDC, NON-RESET, 11" WIRE LEADS, 24VDC, W/O RESET. FREE 2 YEAR RADWELL WARRANTY... | |
| BAUMER ELECTRIC, N.124.01C, N12401C, COUNTER, 8DIGIT, 10-260VAC/DC,. FREE 2 YEAR RADWELL WARRANTY | |
| BINARY COUNTER, HC/UH SERIES, ASYNCHRONOUS, NEGATIVE EDGE TRIGGERED, 12-BIT, UP DIRECTION, CMOS, DIP-16. FREE 2 YEAR RADWELL WARRANTY | |
| BINARY COUNTER, SMD, TSSOP16, 5V; COUNTER TYPE:BINARY; CLOCK FREQUENCY:44MHZ; COUNT MAXIMUM:15; LOGIC CASE STYLE:TSSOP; NO. OF PINS:16PINS; SUPPLY VOL. FREE 2 YEAR RADWELL WARRANTY | |
| COUNTER -PRESET, SENSOR SOURCE, 15VDC, 115VAC. FREE 2 YEAR RADWELL WARRANTY | |
| COUNTER 2DIGIT. FREE 2 YEAR RADWELL WARRANTY | |
| COUNTER 3DIGIT. FREE 2 YEAR RADWELL WARRANTY | |
| COUNTER 4DIGIT. FREE 2 YEAR RADWELL WARRANTY | |
| COUNTER 6DIGIT PUSHBUTTON RESET 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| COUNTER 8DIGIT DISPLAY 12VDC 7W. FREE 2 YEAR RADWELL WARRANTY | |
| COUNTER DIGITAL DISPLAY 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| COUNTER ELECTRONIC. FREE 2 YEAR RADWELL WARRANTY | |
| COUNTER LOGIC IC, BINARY COUNTER, SUPPLY VOLTAGE MIN:2V, SUPPLY VOLTAGE MAX:6V, PACKAGE/CASE:14-D. FREE 2 YEAR RADWELL WARRANTY | |
| COUNTER LOGIC IC; LOGIC TYPE:BINARY COUNTER; LOGIC FAMILY:HC; LOGIC BASE NUMBER:744040; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; TERMINATION:SMD;. FREE 2 YEAR RADWELL WARRANTY | |
| COUNTER METER, PANEL METER, PAX LITE, CUT-OUT 1/8 DIN, 6 DIGIT LED, RED DISPLAY, RANGE +/- 99999999, 115/230 VAC / 10-16 VDC, 50/60 HZ, 6 VA / 0.1 AMP. FREE... | |
| COUNTER METER, PANEL METER, PAX LITE, CUT-OUT 1/8 DIN, 8 DIGIT LED, RED DISPLAY, RANGE +/- 99999999, 115/230 VAC / 10-16 VDC, 50/60 HZ, 6 VA / 0.1 AMP. FREE... | |
| COUNTER MODULE, ELECTRIC, 24 VDC, 2 INPUTS, 100 KHZ, 4 DIGITAL TRANSISTOR OUTPUTS, OPTO ISOLATED, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| COUNTER, 10 DIGIT, BCD, SHORT. FREE 2 YEAR RADWELL WARRANTY | |
| COUNTER, 24VAC, 6 FIGURE, PANEL MOUNT, LOCK AND KEY RESET. FREE 2 YEAR RADWELL WARRANTY | |
| COUNTER, 3DIGIT, RED LED, 110VAC. FREE 2 YEAR RADWELL WARRANTY | |
| COUNTER, 4-DIGIT, DESK TALLY, W/ BASE ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| COUNTER, 6 FIGURE - 24 VDC, BEHIND PANEL MOUNT, NON-RESET. FREE 2 YEAR RADWELL WARRANTY | |
| COUNTER, 6DIGIT, 100 COUNTS/SEC, 24-240VAC/DC, 11PIN. FREE 2 YEAR RADWELL WARRANTY | |
| COUNTER, DC VOLTS/AMPS, PROCESS INDICATOR, 1/8 DIN, 90-264VAC POWER SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| COUNTER, ELECTRONIC, PRE-SET, RC SERIES, ONE-STAGE PRESET, AC POWER SUPPLY, 71 MM, 5 DIGIT / 7 SEGMENT LED. FREE 2 YEAR RADWELL WARRANTY | |
| COUNTER, HOUR METER, 0 - 99999.9 DISPLAY RANGE, NO RESET, TAB CONNECTION, 24 VAC, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| COUNTER, MCJR SERIES, MAX JR, TOTALIZING, 5 DIGITS, 230 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| COUNTER, NON-RESET, 6 DIGIT, 4916 SERIES, 120 VAC VOLTAGE, COUNTER SET/999980, 50/50 RATIO ON/OFF, BASE MOUNT, UL APPROVALS. FREE 2 YEAR RADWELL WARRANTY | |
| COUNTER/DUAL COUNTER METER, PANEL METER, PAX, CUT-OUT 1/8 DIN, 6 DIGIT LED, RED SUNLIGHT READABLE DISPLAY, RANGE +/- 99999999, UP TO 3 COUNT DISPLAYS, 85-250 VAC, 50/60 HZ, 18 VA. | |
| COUNTER/DUAL COUNTER/RATE METER/SLAVE DISPLAY, PANEL METER, PAX, CUT-OUT 1/8 DIN, 6 DIGIT LED, RED SUNLIGHT READABLE DISPLAY, RANGE +/- 99999999, 85-250 VAC, 50/60 HZ, 18 VA. SUGGESTED REPLACEMENT FOR PAXI0000. | |
| DIGITAL COUNTER, 6 DIGIT, 90-270VAC/DC, NPN/PNP, W/FRONT RESET, REPLACED BY XC410-CU. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITAL INDICATOR, 2 AXIS GAUGE COUNTER / BCD OUTPUT, 12 - 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINED BY MANUFACTURER, COUNTER, 24VDC, 2W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTUERE, COUNTER, IMPULSE, 4DIGIT, 4PIN, 10IMP/S, 30MA, SODECO GENEVE SWISS, IMPULSE COUNTER 4-DIGIT MACHINE INDUSTRIAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 2-LEVEL COUNTER, 4 DIGIT,. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 2-LEVEL COUNTER, 6 DIGIT, MODEL SC2DU. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COUNTER ,6-DIGIT, 115 VAC, 50/60 HZ, 7.8 WATT,WITH KEYS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COUNTER 9-26.4VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COUNTER MODULE, MICRO-WIZ, MULTI-FUNCTION COUNTER, 14 KEYS, LED DISPLAY, 8 DIGIT DISPLAY, 12 VDC INPUT, 10 PRESETS, 117 VAC SUPPLY, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, COUNTER TIMER,MICRO-WIZ,. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COUNTER W/ PUSHBUTTON RESET, 24V DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COUNTER, 100-120 VAC, 4 POLES, PANEL MOUNT, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COUNTER, 110 VAC, 50 HZ 7 DIGIT, NO RESET, WITH SHOCKPROOFING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COUNTER, 6 DIGIT, 115 VAC, COMBO MOUNT, NON-RESET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COUNTER, 6 DIGIT, 24 VDC, 2.8 WATTS, PANEL MOUNT, PB RESET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COUNTER, ELECTROMAGNETIC, 24 VDC, 6 DIGIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COUNTER, MAX COUNT 6, SEQUENTIAL MODEL, 115/230VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COUNTER, MAX COUNT 6, STANDARD MODEL,115/230 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COUNTER, MAX-JR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COUNTER, MINUTES 1/10, 110VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COUNTER, NON-RESET, 115VAC, 6 FIGURE, V BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COUNTER, PNEUMATIC, 6 DIGIT DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COUNTER, S12 DISPLAY, 4-DIGIT, MULTI-INPUT PERIPHERAL DISPLAY, 12-24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COUNTER, SINGLE PRESET, 4 DIGIT, 115 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COUNTER, TOGOSHI SEIKI CO LTD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COUNTER/DUAL COUNTER METER, PANEL METER, PAX, CUT-OUT 1/8 DIN, 6 DIGIT LED, RED SUNLIGHT READABLE DISPLAY, RANGE +/- 99999999, UP TO 3 COUNT DISPLAYS, 11-36 VDC /... | |
| DISCONTINUED BY MANUFACTURER, COUNTER/DUAL COUNTER/RATE METER/SLAVE DISPLAY, PANEL METER, PAX, CUT-OUT 1/8 DIN, 6 DIGIT LED, RED SUNLIGHT READABLE DISPLAY, RANGE +/- 99999999, 85-250 VAC, 50/60 HZ, 12 VA, SUGGESTED... | |
| DISCONTINUED BY MANUFACTURER, COUNTER/TIMER MODULE, PXI HYBRID, 0.5-1.5 AMP, 32 CHANNEL, 32 BIT, 5 V, 80 MHZ, 200 PPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COUNTERS, LYNX SERIES , . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COUNTERS, LYNX SERIES , RED LION CONTROLS, LNXCC000, ELECTRONIC PRESET COUNTER, 6 7.6 MM H - LCD, COUNT TOTAL AND PRESET, 115-230VAC. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, COUNTERS, LYNX SERIES , SINGLE PRESET, 230 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL COUNTER, 6 DIGIT, 115/230 VAC, 50/60HZ, (10130702). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIGITAL COUNTER, MODEL S660, 6 DIGIT, RED LED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HIGH-SPEED COUNTER MODULE, SPH SERIES, HIGH-SPEED COUNTER/REVERSIBLE COUNTER/MAX. 50KHZ, MODEL F70. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HOUR COUNTER, 110-127 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HOUR COUNTER, 200 / 250 V, 50 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LEGEND COUNTER, LCD DISPLAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MECHANICAL COUNTER, RIGHT HAND SHAFT, 6 DIGIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MULTI-FUNCTIONAL COUNTER VERSACOUNT 115VAC/50MA 50HZ/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PANEL MOUNT COUNTER 4HOLE 6DIGIT 115VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POSITION INDICATOR, SZ80/1 SERIES, MECHANICAL, 5 DIGIT COUNTER, COUNTER-CLOCKWISE ASCENDING VALUES, DUST PROOF, WITHOUT POINTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESET COUNTER, 2 DIGIT THUMBWHEEL, MANUAL RESET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCH UNIT, COUNTER, DIGITAL, 1 CHARACTER, LED, 6 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TIMER, COUNTER MODULE, PROGRAMMABLE, 32 CHANNEL, FUNCTION GROUP, 12 CONTROL RELAYS ASSIGNED TO EACH GROUP, FOR PROGRAMMABLE LOGIC CONTROL, REQUIRES VERSION 1.5 OR HIGHER IN PR-05 OR... | |
| DISCONTINUED BY MANUFACTURER, TIMER/COUNTER, 100-110 VAC, 50/60 HZ, 100 SECOND TIME RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,COUNTER , PRESET, LED, 11 MM DISPLAY, 6 DIGIT, 115 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISONTINUED BY MANUFACTURER, COUNTER, PANEL MOUNT, 6-DIGIT, 7.8 WATT, 115 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DUAL COUNTER/RATE METER, PANEL METER, PAX LITE, CUT-OUT 1/8 DIN, 6 DIGIT LED, RED DISPLAY, RANGE +/- 999999, 50-250 VAC / 21.6-250 VAC, 50/60 HZ, 12 VA / 6 WATT. | |
| ELECTROMECHANICAL COUNTER, 10 SERIES, 6 DIGIT, 115 VAC, PANEL MOUNT, KEY RESET, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRONIC COUNTER, LC48 SERIES, 12 VDC, 5 AMP, 250 VAC, AEL411198. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRONIC PRESET COUNTER, LED, 1 LEVEL, 7 SEGMENT LED, 5 DIGIT DISPLAY, 100-240 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRONIC PRESET COUNTER, RC SERIES, 4-DIGIT 7-SEGMENT LED DISPLAY, ONE-STAGE PRESET, 12-24 VDC SUPPLY, OVER-COUNT AND AUTO-RESET, FLUSH/SURFACE/DIN-RA IL MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| HOUR COUNTER 110-127V 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| HOUR COUNTER, 120 VAC, HOUR COUNTER, ELECTROMECHANICAL, HOURS DISPLAY UNITS, NUMBER OF DIGITS 5, SQUARE. FREE 2 YEAR RADWELL WARRANTY | |
| IC, 12 BIT BINARY COUNTER, SOIC-16, 53MHZ; COUNT MAXIMUM: 4095, SUPPLY VOLTAGE MIN: 2V-6V, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| IC, 14-STAGE BINARY COUNTER, DIP-16, BINARY, CLOCK FREQUENCY:35MHZ, COUNT MAXIMUM:16383, SUPPLY VOLTAGE RANGE:2V TO 6V. FREE 2 YEAR RADWELL WARRANTY | |
| IC, 4BIT DUAL BINARY COUNTER, SOIC-14, COUNTER TYPE: BINARY, CLOCK FREQUENCY: 35 MHZ, COUNT MAXIMUM: 15, SUPPLY VOLTAGE RANGE: 4. FREE 2 YEAR RADWELL WARRANTY | |
| IC, 4BIT DUAL BINARY COUNTER, SOP-14, CLOCK FREQUENCY:150MHZ, COUNT MAXIMUM:15, SUPPLY VOLTAGE RANGE:2. FREE 2 YEAR RADWELL WARRANTY | |
| IC, 4BIT, DUAL DECADE COUNTER, SOIC-16, COUNTER TYPE: DECADE, CLOCK FREQUENCY: 35 MHZ, COUNT MAXIMUM: 9, SUPPLY VOLTAGE RANGE: 4. FREE 2 YEAR RADWELL WARRANTY | |
| IC, BINARY/DECADE UP/DOWN COUNTER, DIP16; COUNTER TYPE:BINARY, UP / DOWN; CLOCK FREQUENCY:10MHZ; COUNT MAXIMUM:15; SUPPLY VOLTAGE RANGE:3V TO 18V; LOG. FREE 2 YEAR RADWELL WARRANTY | |
| IC, COUNTER, MULTIPLIER, DIVIDER; NO. OF INPUTS:6; CLOCK FREQUENCY:32MHZ; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; LOGIC CASE STYLE:DIP; NO. OF PINS:16PINS; OPERATING TEMPERATURE MIN:0¦C; OPERATING TEMPERATURE MAX:70¦C; ROHS COMPLIANT: YES. | |
| IC, COUNTER/MULTIPLIER/D IVIDER, SMD; LOGIC FAMILY / BASE NUMBER:74HC590; COUNTER TYPE:BINARY; CLOCK FREQUENCY:40MHZ; COUNT MAXIMUM:255; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC ICROHS COMPLIANT:... | |
| INTEGRATED CIRCUIT, COUNTER, BINARY CLOCK, 10 MHZ, SOIC-16. FREE 2 YEAR RADWELL WARRANTY | |
| KNOB PULLING COUNTER, 5 DIGIT, WITH MANUAL RESET, STROKER TYPE, MECHANICAL, BLACK, 3-3/16 WIDTH, 1-1/4 HEIGHT, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| LCD ELECTRONIC COUNTER, LC4H SERIES, 4 DIGIT DISPLAY, DIN 48, 12-24 V DC, 50/60 HZ, POWER CONSUMPTION - 3 W, COUNTING SPEED - 30 HZ / 5 KHZ, OUTPUT -... | |
| LCD ELECTRONIC COUNTER, LC4H SERIES, 6 DIGIT DISPLAY, DIN 48, 100-240 V AC, 50/60 HZ, POWER CONSUMPTION - 10 VA, COUNTING SPEED - 30 HZ / 5 KHZ, OUTPUT -... | |
| LD PANNEL METER, COUNTER, ELEC, LED, 4 DIG 2.25, WIRE LEADS, TEMINAL TYPE CONNECTION, 2PORT, 0-65C TEMPERATURE RANGE, 250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC, 4BIT UP/DN BIN CNTR, 16SOIC; LOGIC FAMILY / BASE NUMBER:74HC191; COUNTER TYPE:BINARY, SYNCHRONOUS, UP / DOWN; CLOCK FREQUENCY:48MHZ; COUNT MAXIMUM:16; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:2V; | |
| LOGIC, ASYNC BINARY COUNTER, 16DIP; LOGIC FAMILY / BASE NUMBER:74HC4020; COUNTER TYPE:BINARY, ASYNCHRONOUS; CLOCK FREQUENCY:53MHZ; COUNT MAXIMUM:14; LOGIC CASE STYLE:DIP; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE ;ROHS COMPLIANT:... | |
| LOGIC, BIN COUNTR DUAL 4BIT, 16SOIC; LOGIC FAMILY / BASE NUMBER:74LS390; COUNTER TYPE:DECADE; CLOCK FREQUENCY:35MHZ; COUNT MAXIMUM:9; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; ;ROHS... | |
| LOGIC, SYNC 4BIT BIN COUNTR, 16SOIC; LOGIC FAMILY / BASE NUMBER:74LS161; COUNTER TYPE:BINARY; CLOCK FREQUENCY:32MHZ; COUNT MAXIMUM:15; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; ;ROHS... | |
| LOGIC, SYNC 4BIT UP/DN CNTR, 16DIP; COUNTER TYPE:BINARY, UP / DOWN; CLOCK FREQUENCY:35MHZ; COUNT MAXIMUM:15; SUPPLY VOLTAGE RANGE:4.75V TO 5.25V; LOGI. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC, SYNC UP/DWN BNRY COUNTR, 16DIP; COUNTER TYPE:BINARY, UP / DOWN; CLOCK FREQUENCY:32MHZ; COUNT MAXIMUM:15; SUPPLY VOLTAGE RANGE:4.75V TO 5.25V; L. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC, UP/DN BINARY CNTR/CLK, 16SOIC, COUNTER TYPE: BINARY, UP / DOWN, CLOCK FREQUENCY: 30 MHZ, COUNT MAXIMUM: 15, SUPPLY VOLTAGE RANGE: 4.5 V - 5.5 V, # OF PINS: 16... | |
| MK SERIES, 4 DIGIT ELECTROMECHANICAL COUNTER, 110 VDC, BAIL MOUNT, 35 COUNTS PER SECOND, FRONT PANEL RESET, TERMINAL PINS W/CONNECTOR, 4D ELEMECH CTR SPRCLIP MRST 110VDC 35CPS. FREE 2 YEAR... | |
| MK SERIES, 4 DIGIT ELECTROMECHANICAL COUNTER, 48 VDC, BAIL MOUNT, 35 COUNTS PER SECOND, FRONT PANEL RESET, TERMINAL PINS W/CONNECTOR, 4D ELEMECH CTR SPR CLIP MRST 48VDC 35CPS. FREE 2... | |
| MULTIFUNCTION COUNTER, 115 VAC, 50 MA, 50/60 HZ, 12-24 VDC, DIGITAL ANALOG. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC COUNTER. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE/EA (MIN PURCH= 100) - IC, 4BIT BINARY UP/DOWN COUNTER, DIP-16; COUNTER TYPE:BINARY, UP / DOWN; CLOCK FREQUENCY:115MHZ; COUNT MAXIMUM:15; SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| QUADRATURE HIGH SPEED COUNTER, 2-10 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| RED LION CONTROLS Controls & Indicators PAXI0000 | |
| REDINGTON Controls & Indicators V2-4816 | |
| SELEC Controls & Indicators XC410A-1-230 | |
| SUBSTITUTE FOR HONEYWELL LM-HH2AS-H11, HOUR METER, AC/DC, TIME COUNTER, 20-300 VAC, 10-300 VDC, 40 HZ, LCD DISPLAY, 8 DIGIT, 0 TO 9999999.9 H MEASUREMENT RANGE, PANEL MOUNT, -40 TO +80... | |
| TIMER/COUNTER, 4 DIGIT PROGRAMMABLE, MULTIFUNCTION MULTI RANGE, 7 SEGMENT LED DUAL DISPLAY,LED STATUS INDICATOR - RELAY 1-RELAY 2-SECONDS-MINUTES- HOURS, MEMORY AVAILABLE,2 SETPOINTS ,OUTPUT RATING IS 5A, 90-270V AC/ DC SUPPLY,... | |
| TRUMETER Controls & Indicators MK1421/110VDC/35CPS | |
| TRUMETER ELECTROMECHANICAL COUNTER, 4MM 6-DIGIT ANALOG, 115 VAC INPUT, MANUAL RESET, RECTANGULAR 2-HOLE MOUNT, (2) 10IN 22 AWG PIGTAILS.. FREE 2 YEAR RADWELL WARRANTY | |
| TRUMETER ELECTROMECHANICAL COUNTER, 4MM 6-DIGIT ANALOG, 12 VDC INPUT, MANUAL RESET, RECTANGULAR 2-HOLE MOUNT, (2) 10IN 22 AWG PIGTAILS.. FREE 2 YEAR RADWELL WARRANTY | |
| TRUMETER ELECTROMECHANICAL COUNTER, 4MM 6-DIGIT ANALOG, 12 VDC INPUT, RECTANGULAR 2-HOLE/4-HOLE BASE MOUNT, (2) 11IN 22 AWG PIGTAILS.. FREE 2 YEAR RADWELL WARRANTY | |
| TRUMETER ELECTROMECHANICAL COUNTER, 4MM 6-DIGIT ANALOG, 120 VAC INPUT, RECTANGULAR 2-HOLE/4-HOLE BASE MOUNT, (2) 11IN 22 AWG PIGTAILS.. FREE 2 YEAR RADWELL WARRANTY | |
| TRUMETER ELECTROMECHANICAL COUNTER, 4MM 6-DIGIT ANALOG, 24 VDC INPUT, MANUAL RESET, RECTANGULAR 2-HOLE MOUNT, (2) 10IN 22 AWG PIGTAILS.. FREE 2 YEAR RADWELL WARRANTY | |
| VEEDER ROOT Controls & Indicators VC772-121 |
| << Prev |