COUNTER LED 6 CHAR 50-250V PANEL
Counter; Rate Meter; LCD; 6 Digit, 50-250VDC
COUNTER, 6 DIGIT, DUAL, 250VDC; No. of Digits / Alpha:6; Digit Height:14mm; Supply Voltage Min:21.6VDC; Supply Voltage Max:250VDC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:0°C RoHS Compliant: Yes
DUAL COUNTER/RATE METER, PANEL METER, PAX LITE, CUT-OUT 1/8 DIN, 6 DIGIT LED, RED DISPLAY, RANGE +/- 999999, 50-250 VAC / 21.6-250 VAC, 50/60 HZ, 12 VA / 6 WATT. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Digital Counters | Digital Counters | Digital Counters | Electromechanical Counters |
| Product Number | RLC603-ND | 70030274 | 16R1662 | 11343190 |
| Product Name | Panel Meters - Counters, Hour Meters | Counter; Rate Meter; LCD; 6 Digit, 50-250VDC | Counter, 6 Digit, Dual, 250Vdc; No. Of Digits / Alpha Red Lion Controls | Timer/Counter |
| Operating Temperature | 32 to 122 F (0 to 50 C) | 32 to ? F (0 to ? C) | ||
| Direction | Up Count; Down Count; Bi-directional Counter | |||
| Functions | Batch Counter; Count Totalizer; Preset; Ratemeters (Tachometers) | Ratemeters (Tachometers) | ||
| Reset | Remote; Manual | |||
| Display Type | LED | LED |