Texas Instruments High-Performance Analog Timer/Counter SN74S163N

Description
4 BIT BINARY COUNTER, DIP-16; LOGIC FAMILY / BASE NUMBER:74S163; COUNTER TYPE:BINARY; CLOCK FREQUENCY:70MHZ; COUNT MAXIMUM:16; LOGIC CASE STYLE:DIP; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; MSL:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
4 BIT BINARY COUNTER, DIP-16; LOGIC FAMILY / BASE NUMBER:74S163; COUNTER TYPE:BINARY; CLOCK FREQUENCY:70MHZ; COUNT MAXIMUM:16; LOGIC CASE STYLE:DIP; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; MSL:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Timer/Counter - 16916659 - Radwell International
Willingboro, NJ, United States
Timer/Counter
16916659
Timer/Counter 16916659
4 BIT BINARY COUNTER, DIP-16; LOGIC FAMILY / BASE NUMBER:74S163; COUNTER TYPE:BINARY; CLOCK FREQUENCY:70MHZ; COUNT MAXIMUM:16; LOGIC CASE STYLE:DIP; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; MSL:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

4 BIT BINARY COUNTER, DIP-16; LOGIC FAMILY / BASE NUMBER:74S163; COUNTER TYPE:BINARY; CLOCK FREQUENCY:70MHZ; COUNT MAXIMUM:16; LOGIC CASE STYLE:DIP; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; MSL:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electromechanical Counters
Product Number 16916659
Product Name Timer/Counter
Unlock Full Specs
to access all available technical data

Similar Products

Non-Reset Electromechanical Counter, KE610 Series - KE610DC12 - Fargo Controls, Inc.
Specs
Operating Temperature 23 to 104 F (-5 to 40 C)
Number of Functions Single
Functions Count Totalizer
View Details
Totalizing Counter, 6Digit, 6.4Mm, 1 Trumeter - 37AJ7731 - Newark, An Avnet Company
Specs
Operating Temperature 14 to ? F (-10 to ? C)
Digit Height 0.2520 inches (6.4 mm)
View Details
2 suppliers