Texas Instruments High-Performance Analog Timer/Counter SN74HC161PW

Description
BINARY COUNTER, SMD, TSSOP16, 5V; COUNTER TYPE:BINARY; CLOCK FREQUENCY:44MHZ; COUNT MAXIMUM:15; LOGIC CASE STYLE:TSSOP; NO. OF PINS:16PINS; SUPPLY VOL. FREE 2 YEAR RADWELL WARRANTY
Description
BINARY COUNTER, SMD, TSSOP16, 5V; COUNTER TYPE:BINARY; CLOCK FREQUENCY:44MHZ; COUNT MAXIMUM:15; LOGIC CASE STYLE:TSSOP; NO. OF PINS:16PINS; SUPPLY VOL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Timer/Counter - 17202885 - Radwell International
Willingboro, NJ, United States
Timer/Counter
17202885
Timer/Counter 17202885
BINARY COUNTER, SMD, TSSOP16, 5V; COUNTER TYPE:BINARY; CLOCK FREQUENCY:44MHZ; COUNT MAXIMUM:15; LOGIC CASE STYLE:TSSOP; NO. OF PINS:16PINS; SUPPLY VOL. FREE 2 YEAR RADWELL WARRANTY

BINARY COUNTER, SMD, TSSOP16, 5V; COUNTER TYPE:BINARY; CLOCK FREQUENCY:44MHZ; COUNT MAXIMUM:15; LOGIC CASE STYLE:TSSOP; NO. OF PINS:16PINS; SUPPLY VOL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electromechanical Counters
Product Number 17202885
Product Name Timer/Counter
Unlock Full Specs
to access all available technical data

Similar Products

Non-Reset Electromechanical Counter, KE610 Series - KE610DC110 - Fargo Controls, Inc.
Specs
Operating Temperature 23 to 104 F (-5 to 40 C)
Number of Functions Single
Functions Count Totalizer
View Details
Timer/Counter - 6299685 - Radwell International
Specialty Product Technologies
View Details
Timer/Counter - 63617723 - Radwell International
Marsh Bellofram Group of Companies
View Details