Texas Instruments High-Performance Analog Timer/Counter SN74ALS193AD

Description
LOGIC, UP/DN BINARY CNTR/CLK, 16SOIC, COUNTER TYPE: BINARY, UP / DOWN, CLOCK FREQUENCY: 30 MHZ, COUNT MAXIMUM: 15, SUPPLY VOLTAGE RANGE: 4.5 V - 5.5 V, # OF PINS: 16 PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
LOGIC, UP/DN BINARY CNTR/CLK, 16SOIC, COUNTER TYPE: BINARY, UP / DOWN, CLOCK FREQUENCY: 30 MHZ, COUNT MAXIMUM: 15, SUPPLY VOLTAGE RANGE: 4.5 V - 5.5 V, # OF PINS: 16 PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Timer/Counter - 17024505 - Radwell International
Willingboro, NJ, United States
Timer/Counter
17024505
Timer/Counter 17024505
LOGIC, UP/DN BINARY CNTR/CLK, 16SOIC, COUNTER TYPE: BINARY, UP / DOWN, CLOCK FREQUENCY: 30 MHZ, COUNT MAXIMUM: 15, SUPPLY VOLTAGE RANGE: 4.5 V - 5.5 V, # OF PINS: 16 PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LOGIC, UP/DN BINARY CNTR/CLK, 16SOIC, COUNTER TYPE: BINARY, UP / DOWN, CLOCK FREQUENCY: 30 MHZ, COUNT MAXIMUM: 15, SUPPLY VOLTAGE RANGE: 4.5 V - 5.5 V, # OF PINS: 16 PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electromechanical Counters
Product Number 17024505
Product Name Timer/Counter
Unlock Full Specs
to access all available technical data

Similar Products

Non-Reset Electromechanical Counter, KE610 Series - KE610AC48 - Fargo Controls, Inc.
Specs
Operating Temperature 23 to 104 F (-5 to 40 C)
Number of Functions Single
Functions Count Totalizer
View Details
Counter, 6Digit, 4Mm, Combo Front; No. Of Digits / Alpha Trumeter - 37AJ7718 - Newark, An Avnet Company
Specs
Operating Temperature 23 to ? F (-5 to ? C)
Digit Height 0.1575 inches (4 mm)
Signal Input Type Voltage
View Details
2 suppliers
Honeywell Quartz Plus dc Hour Meter, round opening, Ø2.27 in stirrup with round chrome bezel, 0.25 bent blade termination, 10K hours, 30 Vdc to 110 Vdc operating voltage, faceplate: satin black w - 85017 - Honeywell Sensing & IoT
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Functions Time Meter / Indicator (Clocks)
Setting Accuracy 0.0200 ±%
View Details