MULTIFUNCTION COUNTER, 115 VAC, 50 MA, 50/60 HZ, 12-24 VDC, DIGITAL ANALOG. FREE 2 YEAR RADWELL WARRANTY
MULTIFUNCTION COUNTER, 6-DIGIT, 103.5VAC-126.5VAC; No. of Digits / Alpha:6; Digit Height:9.3mm; Supply Voltage Min:103.5VAC; Supply Voltage Max:126.5VAC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Product Range:- RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electromechanical Counters | Digital Counters |
| Product Number | 26110756 | 01T1207 |
| Product Name | Timer/Counter | Multifunction Counter, 6-Digit, 103.5Vac-126.5Vac; No. Of Digits / Alpha Veeder Root |
| Digit Height | 0.3661 inches (9.3 mm) |