TOTALIZER, 4-DIGIT, 48VDC, 35CPS, PANEL; No. of Digits / Alpha:4; Digit Height:4.064mm; Supply Voltage Min:-; Supply Voltage Max:48VDC; Panel Cutout Height:22.5mm; Panel Cutout Width:33.8mm; Operating Temperature Min:-10°C RoHS Compliant: Yes
MK SERIES, 4 DIGIT ELECTROMECHANICAL COUNTER, 48 VDC, BAIL MOUNT, 35 COUNTS PER SECOND, FRONT PANEL RESET, TERMINAL PINS W/CONNECTOR, 4D ELEMECH CTR SPR CLIP MRST 48VDC 35CPS. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Digital Counters | Electromechanical Counters |
| Product Number | 37AJ2681 | 170597814 |
| Product Name | Totalizer, 4-Digit, 48Vdc, 35Cps, Panel; No. Of Digits / Alpha Trumeter | Timer/Counter |
| Operating Temperature | 14 to ? F (-10 to ? C) |